Alpha Distributor Res, Metal Foil, 500R, 0.05%, Radial; Resistance Alpha Electronics FLCY500R00A

Description
RES, METAL FOIL, 500R, 0.05%, RADIAL; Resistance:500ohm; Product Range:FLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Description
RES, METAL FOIL, 500R, 0.05%, RADIAL; Resistance:500ohm; Product Range:FLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 500R, 0.05%, Radial; Resistance Alpha Electronics - 96Y7822 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 500R, 0.05%, Radial; Resistance Alpha Electronics
96Y7822
Res, Metal Foil, 500R, 0.05%, Radial; Resistance Alpha Electronics 96Y7822
RES, METAL FOIL, 500R, 0.05%, RADIAL; Resistance:500ohm; Product Range:FLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RES, METAL FOIL, 500R, 0.05%, RADIAL; Resistance:500ohm; Product Range:FLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7822
Product Name Res, Metal Foil, 500R, 0.05%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 500 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details