Alpha Distributor Resistor, Metal Foil, 2K, 0.05%, Radial; Resistance Alpha Electronics FLCY2K0000A

Description
RESISTOR, METAL FOIL, 2K, 0.05%, RADIAL; Resistance:2kohm; Product Range:FLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Description
RESISTOR, METAL FOIL, 2K, 0.05%, RADIAL; Resistance:2kohm; Product Range:FLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 2K, 0.05%, Radial; Resistance Alpha Electronics - 96Y7817 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 2K, 0.05%, Radial; Resistance Alpha Electronics
96Y7817
Resistor, Metal Foil, 2K, 0.05%, Radial; Resistance Alpha Electronics 96Y7817
RESISTOR, METAL FOIL, 2K, 0.05%, RADIAL; Resistance:2kohm; Product Range:FLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RESISTOR, METAL FOIL, 2K, 0.05%, RADIAL; Resistance:2kohm; Product Range:FLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7817
Product Name Resistor, Metal Foil, 2K, 0.05%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 2000 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details