Alpha Distributor Resistor, Metal Foil, 10K, 0.05%, Radial; Resistance Alpha Electronics FLCY10K000A

Description
RESISTOR, METAL FOIL, 10K, 0.05%, RADIAL; Resistance:10kohm; Product Range:FLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Description
RESISTOR, METAL FOIL, 10K, 0.05%, RADIAL; Resistance:10kohm; Product Range:FLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 10K, 0.05%, Radial; Resistance Alpha Electronics - 96Y7814 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 10K, 0.05%, Radial; Resistance Alpha Electronics
96Y7814
Resistor, Metal Foil, 10K, 0.05%, Radial; Resistance Alpha Electronics 96Y7814
RESISTOR, METAL FOIL, 10K, 0.05%, RADIAL; Resistance:10kohm; Product Range:FLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RESISTOR, METAL FOIL, 10K, 0.05%, RADIAL; Resistance:10kohm; Product Range:FLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7814
Product Name Resistor, Metal Foil, 10K, 0.05%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 10000 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details