Alpha Distributor Resistor, Metal Foil, 5K, 0.05%, Radial; Resistance Alpha Electronics FLAY5K0000A

Description
RESISTOR, METAL FOIL, 5K, 0.05%, RADIAL; Resistance:5kohm; Product Range:FLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Description
RESISTOR, METAL FOIL, 5K, 0.05%, RADIAL; Resistance:5kohm; Product Range:FLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 5K, 0.05%, Radial; Resistance Alpha Electronics - 96Y7810 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 5K, 0.05%, Radial; Resistance Alpha Electronics
96Y7810
Resistor, Metal Foil, 5K, 0.05%, Radial; Resistance Alpha Electronics 96Y7810
RESISTOR, METAL FOIL, 5K, 0.05%, RADIAL; Resistance:5kohm; Product Range:FLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RESISTOR, METAL FOIL, 5K, 0.05%, RADIAL; Resistance:5kohm; Product Range:FLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7810
Product Name Resistor, Metal Foil, 5K, 0.05%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 5000 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details