Alpha Distributor Resistor, Metal Foil, 10K, 0.05%, Radial; Resistance Alpha Electronics FLAY10K000A

Description
RESISTOR, METAL FOIL, 10K, 0.05%, RADIAL; Resistance:10kohm; Product Range:FLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Description
RESISTOR, METAL FOIL, 10K, 0.05%, RADIAL; Resistance:10kohm; Product Range:FLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 10K, 0.05%, Radial; Resistance Alpha Electronics - 96Y7804 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 10K, 0.05%, Radial; Resistance Alpha Electronics
96Y7804
Resistor, Metal Foil, 10K, 0.05%, Radial; Resistance Alpha Electronics 96Y7804
RESISTOR, METAL FOIL, 10K, 0.05%, RADIAL; Resistance:10kohm; Product Range:FLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RESISTOR, METAL FOIL, 10K, 0.05%, RADIAL; Resistance:10kohm; Product Range:FLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7804
Product Name Resistor, Metal Foil, 10K, 0.05%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 10000 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details