Alpha Distributor Res, Metal Foil, 100R, 0.05%, Radial; Resistance Alpha Electronics FLAY100R00A

Description
RES, METAL FOIL, 100R, 0.05%, RADIAL; Resistance:100ohm; Product Range:FLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Description
RES, METAL FOIL, 100R, 0.05%, RADIAL; Resistance:100ohm; Product Range:FLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 100R, 0.05%, Radial; Resistance Alpha Electronics - 96Y7806 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 100R, 0.05%, Radial; Resistance Alpha Electronics
96Y7806
Res, Metal Foil, 100R, 0.05%, Radial; Resistance Alpha Electronics 96Y7806
RES, METAL FOIL, 100R, 0.05%, RADIAL; Resistance:100ohm; Product Range:FLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RES, METAL FOIL, 100R, 0.05%, RADIAL; Resistance:100ohm; Product Range:FLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7806
Product Name Res, Metal Foil, 100R, 0.05%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 100 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details