Anti-Rat Vanilloid Receptor 1 (VR1) Antiserum #1
General Information
Capsaicin receptor, termed vanilloid receptor subtype 1 (VR1), has been cloned from sensory neurons. VR1 protein is a heat-gated cation channel that exchanges ~10 Ca+ ions for every Na+ ion resulting into neuronal membrane depolarization and elevated int
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
15aa peptide of Rat VR1 Designated (VR11-P or control peptide). Epitope location ~ C-terminus, Cytoplasmic
SpCrossreactivity
Rat VR11-P control peptide is 93% conserved in guinea pig, mouse, chicken (TRPV1) and 66% conserved in human VR1. It has no significant sequence homology with VRL-1 or TRP or other proteins. Antibody cross-reactivity in various species has not been studied.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | VR11-S |
| Product Name | Anti-Rat Vanilloid Receptor 1 (VR1) Antiserum #1 |