Anti-Rat Vasoactive intestinal peptide receptor (VIPR2/VPAC2) IgG #1, aff pure
General Information
VIPR2, a 438aa (chr.7q36.3) protein in human (437aa in rat and mouse). The VIP receptor2 is also termed as type III PACAP receptor, mainly expressed in neural tissues. This is a receptor for VIP as well as PACAP 38 and 27, G proteins mediate the activity
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Mouse
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
19-aa peptide from Rat VIPR2 (1); Designation (VIPR21-P, control peptide); epitope location ~ N-terminus, Extracellular domain
SpCrossreactivity
The rat VIPR21-P control peptide shows 94% homology with the mouse and 86% sequence identity with human VIPR2. No significant homology of VIPR21-P is observed with VIPR1 or proteins with other species. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | VIPR21-A |
| Product Name | Anti-Rat Vasoactive intestinal peptide receptor (VIPR2/VPAC2) IgG #1, aff pure |