Anti-mouse Vasoactive intestinal peptide receptor (VIPR1/VPAC1) IgG #1, aff pure
General Information
VIPR1 is a 457aa (chr. 3p22) glycosylated receptor in human (459aa in rat, 459aa in mouse) has a signal peptide sequence with several transmembrane domains. The VIP receptor 1 is also termed as type II PACAP receptor, RCD1. It is predominantly expressed i
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Mouse
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
17-aa peptide from Mouse VIPR (1); Designation (VIPR11-P, control peptide) epitope location ~ N-terminus
SpCrossreactivity
The mouse VIPR11-P control peptide is 100% conserved in rat, and 90% in human. No significant homology is detected with other species. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | VIPR11-A |
| Product Name | Anti-mouse Vasoactive intestinal peptide receptor (VIPR1/VPAC1) IgG #1, aff pure |