Anti-Human VGLUT2/DNPI IgG #1, aff pure
General Information
Glutamate is the main excitatory neurotransmitter in the brain. To date five glutamate Transporters have been cloned: GLAST (EAAT1), GLT1 (EAAT2), EAAC1 (EAAT3), EAAT4, and EAAT5. These transporters are believed to be critical in reducing potentially t
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
18 AA synthetic peptide (designated VGLUT21-P; control peptide) was synthesized, conjugated to KLH. Epitope location ~ N-terminus
SpCrossreactivity
The human VGLUT21-P peptide is 95% conserved in mouse and rat VGLUT2. No significant sequence homology of VGLUT21-P is observed with VGLUT1, EAT-4, or other NaPi-related (Type-1 to Type-III) transporters. Antibody crossreactivity in various species is not established
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | VGLUT21-A |
| Product Name | Anti-Human VGLUT2/DNPI IgG #1, aff pure |