Anti-Rat Acetylcholine Transporter antiserum (VAChT)
General Information
Acetylcholine (Ach) is synthesized in the cytoplasm of cholinergic neurons through the action of the enzyme choline acetyltransferase, and is then transported into small synaptic vesicles by the vesicular acetylcholine transporter (VAChT or VAT). ACh tra
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Chicken IgG Cat# 20010-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
20aa peptide of Rat/Mouse VAT Designated (VAT11-P or control peptide) Epitope location~ C-terminal, Cytoplasmic domain
SpCrossreactivity
The 20-aa mouse/rat VAT11-P sequence shows 93% homology with the human and 91% with monkey VAT (1). No significant sequence homology is seen with other neurotransmitter transporter. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | VAT11-S |
| Product Name | Anti-Rat Acetylcholine Transporter antiserum (VAChT) |