Anti-Rat Urotensin 2 IgG # 1, aff pure
General Information
Urotensins are neuropeptide secreted from the urophysis in the caudal neurosecretory system of the fishes. Two bioactive Urotensins, U1 and UII have been cloned from various species including mammals. UI is 41 aa peptide, which showed prolonged hypotens
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
14-aa cyclic peptide from rat UII (1); Designation (#UT21-P, control or blocking peptide) conjugated to KLH; epitope location ~ C-terminus
SpCrossreactivity
The rat UT21-P control peptide sequence is 93% conserved in mouse, 77% in human, 66% in frog, and 53% in various fishes UII. No appreciable homology of U21-P is seen with other peptides. Antibody crossreactivity in various species is not established
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | UT21-A |
| Product Name | Anti-Rat Urotensin 2 IgG # 1, aff pure |