Anti-Human Uncoupling Protein 3 (UCP3) antiserum # 1
General Information
Human UCP3 long form (UCP3L; gene accession # P55916) is a 312 aa mitochondrial uncoupling protein (1, 2). It is only 57% and 73% homologous with human UCP1 and UCP2 respectively. Like other UCPs, UCP3 is predicted to contain 6 transmembrane domains. T
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
17-aa peptide from human UCP3 (gene accession # P55916; refs 1); Designation (UCP31-P, control peptide) conjugated to KLH; epitope location ~ between 2nd and the 3rd TM Domain
SpCrossreactivity
The human UCP31-P peptide sequences is 100% conserved in long and short form of human UCP3, 88% in monkey, 78% in humming bird, 76% in canine and pig, 70% in mouse, bovine, hamster, and 64% in rat UCP3. UCP31-P has no significant homology with UCP1-2 or UCP4-5. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | UCP31-S |
| Product Name | Anti-Human Uncoupling Protein 3 (UCP3) antiserum # 1 |