Anti-Mouse Uncoupling Protein 2 (UCP2) antiserum # 2
General Information
Mouse/rat UCP2 is A 309 AA (human 309 aa chromosome 7; ~95% homology) mitochondrial uncoupling protein (1). It is only 59% homologous with UCP1 found in brown adipose tissues. UCP2 has wide tissue distribution in mouse tissues (brain, kidney, liver, bro
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Mouse
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
4-aa peptide from mouse UCP2 (1); Designation (UCP22-P, control peptide); epitope location ~ After TM6 ~C-terminus
SpCrossreactivity
The mouse UCP22-P peptide sequences is 92% conserved in rat and hamster, 86% in human, canine, and pig UCP2. UCP22-P has no significant homology with UCP1, UCP3-5. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | UCP22-S |
| Product Name | Anti-Mouse Uncoupling Protein 2 (UCP2) antiserum # 2 |