Anti-Mouse Uncoupling Protein 1 (UCP1) antiserum # 2
General Information
Uncoupling proteins (UCP1-5) are a family of mitochondria transport proteins that play a critical role in thermoregulatory heat production and maintenance of basal metabolic rate. BAT is able to dissipate energy as heat via uncoupled mitochondrial respir
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Mouse
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
19-aa peptide from mouse/rat UCP1 (1); Designation (UCP12-P, control peptide) conjugated to KLH; Epitope location~ C-terminal, Cytoplasmic domain
SpCrossreactivity
The UCP12-P peptide sequences is 100% conserved in mouse/rat, 94% in golden hamster, 88% in pig, and 78% in human, rabbit and canine UCP1. UCP12-P has no significant homology with UCP2-5. Antibody crossreactivity in various species is not established
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | UCP12-S |
| Product Name | Anti-Mouse Uncoupling Protein 1 (UCP1) antiserum # 2 |