Anti-Rat Taste Receptor 1 (TR1) Antiserum
General Information
three novel taste receptors, TR1, TR2 and TR3 have been cloned with distinct topographical distribution in taste receptor cells and taste buds. TR1 (rat 840 aa), TR2 (rat 843 aa) and TR3 (rat 858 aa) share ~20% homology with each other, and ~30% with CaSR
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
24-aa peptide of Rat TR1 Designated (TR11-P or control peptide) conjugated to KLH epitope location ~ C-terminus
SpCrossreactivity
The 24 AA rat TR11-P control peptide is 100%specific for mouse and 87% conserved in human TR1. It has no significant sequence homology with TR2 or gustducin or pheromone receptors. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | TR11-S |
| Product Name | Anti-Rat Taste Receptor 1 (TR1) Antiserum |