Anti-Rat Syntenin IgG #1, aff pure
General Information
Syntenin, a 300aa protein in mouse and 298aa each in rat and human, with a mol wt of 32kD. Functions as an adapter protein, play a role in vesicular trafficking and required for the targeting of TGFA to the cell surface in the early secretory pathway. Exp
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
17-aa peptide from Rat Syntenin; Designation (SDB11-P, control peptide) conjugated to KLHl; epitope location ~ C-terminus
SpCrossreactivity
The Rat SDB11-P control peptide is 100% identical in human, mouse, monkey, chimp, 81% in chicken, 68% in xenopus, and 85% in zebra fish syntenin. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | SDB11-A |
| Product Name | Anti-Rat Syntenin IgG #1, aff pure |