Anti-Mouse Steroyl-CoA desaturase-3 (SCD-3) IgG #1, Aff. Pure
General Information
SCD-3: Is an integral membrane protein (mouse 359aa) with four TM domains. SCD-3 expression is limited to the differentiated sebaceous glands in mouse skin. The mouse SCD-3 protein is ~89 and 85% identical to SCD-1 and SCD-2, respectively. The enzyme is m
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Mouse
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
13aa peptide (24-36aa) of Mouse SCD-3 (1); Designated (SCD31-P or control peptide). conjugated to KLH; Epitope ~NT
SpCrossreactivity
Mouse SCD31-P control peptide is 100% conserved in mouse SCD-3 and 61% in mouse SCD-2 and 54% in human SCD-1 proteins. Antibody (cat # SCD31-A) cross-reactivity in various species is not known
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | SCD31-A |
| Product Name | Anti-Mouse Steroyl-CoA desaturase-3 (SCD-3) IgG #1, Aff. Pure |