Anti-Human Serum Amyloid P Component (SAP) antiserum # 2
General Information
Serum amyloid P component or SAP or APCS, or PTX2 (mature chain 204 aa, chromosome 1q21-23) with which CRP has about 59% homology, is situated in the same area of chromosome 1. SAP is universally present in amyloid deposits 9senile plaque and neurofibria
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
Human SAP was purified (>99%) from acute phase serum
SpCrossreactivity
SAP12-S and SAP13-M antibodies are specific for human SAP with no crossreactivity with CRP or other pentraxins. It has minimal crossreactivity with mouse SAP. Antibody crossreactivity with other species not tested. We recommend using anti-mouse SAP (cat # SAP11-S) for detecting mouse SAP.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | SAP12-S |
| Product Name | Anti-Human Serum Amyloid P Component (SAP) antiserum # 2 |