Anti-Human Receptor Activity Modifying Protein 3 (RAMP3) IgG #1, aff. pure
General Information
The calcitonin family peptides probably act through G-protein coupled membrane receptors. The gene for calcitonin receptors has been cloned. It is homologous to GPCRs in family ?B? which typically recognizes regulatory peptides (secretin, glucagons, VIP
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
A 13-aa peptide ~CT Cytoplasmic domain and 2nd peptide of 9-aa from the middle region of Human RAMP3 and (protein accession #O60896, refs 1); the mixture Designation (# RAMP31-P, control/blocking peptide)
SpCrossreactivity
The RAMP31-P peptides are 84% and 78% conserved in mouse and rat RAMP3, respectively. However, no significant sequence homology is detected with other Ramps. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | RAMP31-A |
| Product Name | Anti-Human Receptor Activity Modifying Protein 3 (RAMP3) IgG #1, aff. pure |