Anti-Human Receptor Activity Modifying Protein 1 (RAMP1) IgG #1, aff. pure
General Information
The calcitonin family peptides probably act through G-protein coupled membrane receptors. The gene for calcitonin receptors has been cloned. It is homologous to GPCRs in family ?B? which typically recognizes regulatory peptides (secretin, glucagons, VIP
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
A mixture of 19-aa peptide near extracellular, N-terminus of human RAMP1 (protein accession #O60894, and & 11-aa peptide, cytoplasmic C-terminus of human RAMP1 (protein accession # O60894). The mixture of two peptides are Designated (RAMP11-P or control/blocking peptide).
SpCrossreactivity
The RAMP11-P peptides are 94% conserved in monkey, 68% in bovine, 57% in pig, 92% in mouse, rat/rabbit, 85% in Zebra fish. and Frog RAMP1. No significant sequence homology is detected with other RAMPs. Antibody cross-reactivity in various species has not been studied. The RAMP11-P Control peptide, because of its low mol. Wt (<3 kDa), is not suitable for Western
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | RAMP11-A |
| Product Name | Anti-Human Receptor Activity Modifying Protein 1 (RAMP1) IgG #1, aff. pure |