Anti-human PACAP related protein (PRP) IgG #1, aff pure
General Information
PRP (PACAP Related Peptide), a 29 amino-acid region of the PACAP precursor protein, has been synthesized in quantities sufficient for biological and structural studies. PRP has a distinct biological activity on the gallbladder that is similar to PACAP, bu
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
11-aa peptide from Human PRP (1); Designation (PRP11-P or control peptide) epitope location ~ C-terminus
SpCrossreactivity
The human PRP11-P control peptide shows 81% sequence identity with sheep, pig and 80% with chicken PACAP. No significant homology is detected with other species. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | PRP11-A |
| Product Name | Anti-human PACAP related protein (PRP) IgG #1, aff pure |