Anti-Human PiT2 (GLVR2/Ram-1) antiserum # 1
General Information
Inorganic phosphate (Pi) levels are hormonally regulated that affects the physiological activity of bone, kidney, and small intestine. Majority of the Pi is absorbed in the small intestine and reabsorbed in the proximal tubules in the kidney. At least 4
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
19-aa peptide from Human PiT-2/GLVR-2 (-P, control/blocking peptide) conjugated to KLH; epitope location ~ 4th putative cytoplasmic domain
SpCrossreactivity
The PIT21-P peptide is 100% conserved in rat, hamster, and 94% in mouse, cat PiT-2/GLVR-2. No significant sequence homology of PIT21-P is observed with PiT-1 or NaPi-Type I, -2, or IV transporters. Antibody crossreactivity in various species is not established
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | PIT21-S |
| Product Name | Anti-Human PiT2 (GLVR2/Ram-1) antiserum # 1 |