Anti-Rat phosphate regulating gene with homologies to endopeptidases on the X chromosome (PHEX) antiserum
General Information
Phosphate regulating gene with homologies to endopeptidases on the X chromosome (PHEX) (formerly PEX) is a zinc-containing, type II integral membrane glycoprotein (~110 kDa; mouse/rat/human 749-aa; chromosome xp22.2-p22.1) with structural resemblance to M
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
A 17-aa peptide sequence (designated PHEX11-P or control peptide), within the extracellular, C-temrinus of rat PHEX (1) was synthesized, coupled to KLH
SpCrossreactivity
Rat PHEX11-P antigenic/control peptide is 94% conserved in mouse and 88% in human PHEX. No significant sequence homology of PHEX11-P exists with NEP, NEPLs or other M13-family proteases. Antibody reactivity in various species is not known
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | PHEX11-S |
| Product Name | Anti-Rat phosphate regulating gene with homologies to endopeptidases on the X chromosome (PHEX) antiserum |