Anti-Drosophila Per1 IgG #1, aff pure
General Information
The cDNA sequences of hPER and mPer1 (also named RIGUI) are predicted to encode for proteins of length 1290 and 1291 amino acids respectively. Homologues of mPer1 designated Per 2 (1257 aa) and Per3 (1113 aa) have also been cloned. Both Per1 and Per2 le
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Drosophila
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
21-aa peptide of Drosophila Per (1); Designated (PER14-P or control peptide) conjugated to KLH; epitope location ~ C-terminus
SpCrossreactivity
Drosophila Per peptide sequence (PER14-P) has no sequence homology with mammalian Per or Clock proteins. The PER14-P epitope is conserved various alternatively spliced forms of dPer (PerA and PerB, etc.). Control peptide, because of its low mol. Wt (<3 kDa), is not suitable for Western. It should be used for ELISA or antibody blocking experiments
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | PER14-A |
| Product Name | Anti-Drosophila Per1 IgG #1, aff pure |