Anti-Human Per1 Antiserum # 2
General Information
The cDNA sequences of hPER and mPer1 (also named RIGUI) are predicted to encode for proteins of length 1290 and 1291 amino acids respectively. Homologues of mPer1 designated Per 2 (1257 aa) and Per3 (1113 aa) have also been cloned. Both Per1 and Per2 le
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
20-aa peptide from human per-1 (1); (gene accession # 015534) Designation (# PER12-P, control/blocking peptide) conjugated to KLH; epitope location ~ N-terminus
SpCrossreactivity
The human PER12-P peptide sequences is 100% conserved in mouse, rat and 65% with chicken Per1. No significant homology is seen with Per2, Per 3, dPER or other known proteins. Antibody cross-reactivity with Per1 from other species has not been studies
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | PER12-S |
| Product Name | Anti-Human Per1 Antiserum # 2 |