Anti-Mouse Orexin-B antiserum # 1
General Information
Several peptides associated with feeding behavior have been reported recently. Orexins (Orexin-A and Orexin-B) are a family of hypothalamic neuropeptides selectively expressed in the hypothalamus (1-2). Orexin-A and Orexin-B are derived from the same pr
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Mouse
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
13-aa peptide of mouse Orexin-B (1-13 aa; RPG PPG LQG RLQ R) (1) (gene accession #055241) ; Designated (OXB11-P or control peptide) conjugated to KLH; epitope location ~ N-terminus
SpCrossreactivity
Mouse OXB11-P control peptide sequence is 100% homologous in mouse, pig, bovine, dog, rat and 92 % human Orexin-B. Anti-mouse Orexin-B reacts with the full-length mouse, rat, and human Orexin-B. The OXB11 epitope is not found in Orexin-A. Since Orexins-A and Orexin?B are derived from an unprocessed pre-pro orexins (130 aa), the anti-Orexin-B antibodies may also react with pre-pro orexins. Antibody crossreactivity in various species is not established.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | OXB11-S |
| Product Name | Anti-Mouse Orexin-B antiserum # 1 |