Anti-Rat Oxytocin Receptor IgG # 1, aff pure
General Information
The hypothalamic Oxytocin (OT) is a nine-amino acid peptide, which exerts multiple biological actions as a hormone and as neurotransmitter. OT stimulates uterine smooth muscle and mammary myoepithelial cell contraction, prostaglandin production by uterin
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
20-aa peptide of Rat OTR; Designated (OTR11-P or control peptide). conjugated to KLH; Epitope location~ C-terminal, Cytoplasmic domain
SpCrossreactivity
The OTR11-P peptide sequence is 95% conserved in mouse, 89% in sheep, 85% in human/monkey, 78% with bovine, and 80% with pig OTR. Antibody crossreactivity in various species is not established.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | OTR11-A |
| Product Name | Anti-Rat Oxytocin Receptor IgG # 1, aff pure |