Anti-Rat Organic Anion Transporting polypeptide 2 (oatp2) IgG #1, aff pure
General Information
Oatp2 (also called OATP-B1; 661 aa; 12 TM), cloned from rat brain, shares significant homology with rat oatp1 and OAT-K1 (77%) and human OATP (73%). It is highly expressed in brain, liver, and kidney but not in heart, spleen, lung, muscle, and testes. O
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
12-aa peptide of Rat OATP2, SO1A4 (protein accession # O55224 ; Designated (OATP21-P or control peptide /blocking peptide) conjugated to KLH; epitope location ~ C-terminus
SpCrossreactivity
Rat OATP21-P control peptide is 50% conserved in mouse oatp2 (protein accession #Q9QXZ6). No significant sequence homology is detected with other oatp1 and 3 or human OATP or LST-1. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | OATP21-A |
| Product Name | Anti-Rat Organic Anion Transporting polypeptide 2 (oatp2) IgG #1, aff pure |