Anti-Rat Rat Organic Anion Transporter-K1 (OATK1/K2) IgG #2, aff pure
General Information
OAT-K2 (498 aa), very similar to OAT-K1 (91% identity), has also been cloned from rat kidney. It also has 62-65% homology with oatp1-3 family of proteins. OAT-K2 is predominantly expressed in convoluted tubules, proximal straight tubules, and cortical c
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
10aa peptide of Rat OAT-K2 ; (gene accession # P70502) Designated (OATK21-P or control peptide).conjugated to KLH; Epitope location~ C-terminal, Cytoplasmic domain
SpCrossreactivity
The 10 AA rat OATK21-P control peptide is 100% conserved in both rat OAT-K1 (669 aa), and OAT-K2 (498 aa). Therefore, this antibody will detect both OAT-K1 and K2. No significant sequence homology is detected with other OATs. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | OATK21-A |
| Product Name | Anti-Rat Rat Organic Anion Transporter-K1 (OATK1/K2) IgG #2, aff pure |