Anti-Rat Organic Anion Transporter 3 (OAT3) antiserum #1
General Information
Recently OAT3 (rat 536-aa, human 568 aa) has been cloned that is most closely related to OAT1 (~49% identity). Rat OAT3 is expressed in the liver, brain, kidney and eye. OAT3 also mediates Na-independent uptake of several organic anions (PAH, ochratoxi
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
16aa peptide of Rat OAT3 ; (gene accession # Np112622.1) Designated (OAT31-P or control peptide) conjugated to KLH; epitope location ~ N-terminus
SpCrossreactivity
The 16 AA rat OAT31-P control peptide is 93% conserved in mouse, 87% in, rabbit and human OAT3. No significant sequence homology is detected with other OATs or other proteins. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | OAT31-S |
| Product Name | Anti-Rat Organic Anion Transporter 3 (OAT3) antiserum #1 |