Anti-Rat Natural Resistance-Associate
General Information
Natural resistance to infection with unrelated intracellular parasite such as Mycobacteria, Salmonella, and Leishmania is controlled by a single gene that encodes a macrophage-specific membrane protein designated as Natural Resistance-Associate
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
A 22 AA Peptide (designated NRAMP23-P; control peptide) sequence located at the predicted cytoplasmic loop near the C-terminus of rat NRAMP2, without IRE
SpCrossreactivity
The NRAMP23-P control peptide sequence is 81% conserved in human, mouse, and 77% in monkey NRAMP2 without IRE. This sequence is absent in NRAMP2 with IRE. No significant sequence homology exist with NRAMP1. Antibody cross-reactivity in various species has not been established
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NRAMP23-A |
| Product Name | Anti-Rat Natural Resistance-Associated Protein 2 (DMT1/NRAMP2, without IRE) IgG #3, aff. Pure |