Anti-Mouse Neuronal Pentraxin 2 (NPX2) IgG #1, aff pure
General Information
NPX2 (Neuronal Pentraxin 2), 429aa in mouse, 432 in rat and 431 in human (chr 7q21), mainly expressed in brain, pancrease, liver and testis. It is likely to play role in the modification of cellular properties that underlie long-term plasticity. NPX1, NPX
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Mouse
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
17-aa peptide from Mouse NPX2 (1); Designation (NPX21-P, control peptide) conjugated to KLH; epitope location ~ N-terminus
SpCrossreactivity
The Mouse NPX21-P control peptide is 100% conserved in rat, and 94% in human NPX2 and 82% in guinea pig apexin precurso P50. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NPX21-A |
| Product Name | Anti-Mouse Neuronal Pentraxin 2 (NPX2) IgG #1, aff pure |