Anti-Opossum NaPi-4/Npt2a control/blocking peptide (CT) # 4
General Information
Inorganic phosphate (Pi) levels are hormonally regulated that affects the physiological activity of bone, kidney, and small intestine. Majority of the Pi is absorbed in the small intestine and reabsorbed in the proximal tubules in the kidney. At least 4
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Opossum
SugNegativeControl
Non-immune Chicken IgG Cat# 20010-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
Opposum Type-IIa, NPT2/Napi-4 is ~653 aa. A 20 AA synthetic peptide (designated NPT24-P; control peptide) within the cytoplasmic, C-terminus region of Opposum NaPi-4/NPT2a was synthesized, conjugated to KLH
SpCrossreactivity
The NPT24-P peptide is 70% conserved in human, rat, rabbit, mouse, and 65% in sheep, bovine NPT2a. No significant sequence homology of NPT24-P is observed with other Pi-transporters (Type-I, III, or IV) transporters. Antibody crossreactivity in various species is not established.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NPT24-A |
| Product Name | Anti-Opossum NaPi-4/Npt2a control/blocking peptide (CT) # 4 |