Anti-Human NaPi-2/NPT2 IgG #2, aff pure
General Information
Inorganic phosphate (Pi) levels are hormonally regulated that affects the physiological activity of bone, kidney, and small intestine. Majority of the Pi is absorbed in the small intestine and reabsorbed in the proximal tubules in the kidney. At least 4
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Chicken IgG Cat# 20010-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
20-aa peptide of human NPT2 (gene accession # , refs (1) ; Designated (NPT22-P or control peptide) conjugated to KLH; epitope location ~ ~ within the 2nd extracellular loop (between TM3-4)
SpCrossreactivity
The NPT22-P peptide is 100% conserved in rat, mouse, sheep, 95% in opossum, and 90% in chicken, zebra fish, frog, zebra fish NPT2a proteins. The NPT22-P sequence is also highly conserved (~90%) in mouse, human, and other species NPT2b/Type-IIb. Therefore, antibodies are expected to detect both Type2a and Type2b NPT2. No significant sequence homology of NPT22-P is observed with other Pi-transporters (Type-I, III, or IV) transporters. Antibody crossreactivity in various species is not established.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NPT22-A |
| Product Name | Anti-Human NaPi-2/NPT2 IgG #2, aff pure |