anti-Human NMU receptor 2 (NMUR2) antiserum # 1
General Information A novel GPCR, termed NMUR2 (FM-4/TGR-1/SNORF72) has been identified as the 2nd receptor for NmU. NMUR2 (rat 395 aa; human 415 aa; chromosome 5q31.1; ~78% homology) has approx 50% homology with NMUR1. NMUR2 also couples to Gq in the signal transduction p
SugApplications Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies http://4adi.com/comm
erce/ccc2480-seconda
ry-antibodies-rabbit
.htm
SpeciesReactivity Human
SugNegativeControl Non-immune Rabbit IgG Cat# 20009-1
Form Antiserum Unpurified
SugPositiveControl Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen A 16-aa peptide (designated NMUR21-P or control peptide) mapping at the extracellular, N-terminal domain or human NMUR2, and a 20 AA peptide (designated NMUR22-P or control peptide) within the cytoplasmic, C-terminal domain of rat NMUR21 were synthesized, coupled to KLH
SpCrossreactivity The 16-aa human NMUR21-P sequence is 85% conserved in mouse and rat NMUR2. No significant sequence homology exist with NMUR1 or Ghrelin receptors or other proteins. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
anti-Human NMU receptor 2 (NMUR2) antiserum # 1
General Information
A novel GPCR, termed NMUR2 (FM-4/TGR-1/SNORF72) has been identified as the 2nd receptor for NmU. NMUR2 (rat 395 aa; human 415 aa; chromosome 5q31.1; ~78% homology) has approx 50% homology with NMUR1. NMUR2 also couples to Gq in the signal transduction p
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/commerce/ccc2480-secondary-antibodies-rabbit.htm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
A 16-aa peptide (designated NMUR21-P or control peptide) mapping at the extracellular, N-terminal domain or human NMUR2, and a 20 AA peptide (designated NMUR22-P or control peptide) within the cytoplasmic, C-terminal domain of rat NMUR21 were synthesized, coupled to KLH
SpCrossreactivity
The 16-aa human NMUR21-P sequence is 85% conserved in mouse and rat NMUR2. No significant sequence homology exist with NMUR1 or Ghrelin receptors or other proteins. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.