Anti-Rat Na-H Exchanger 3 (NHE3) IgG #1, aff pure
General Information
NHE3 (solute carrier family 9 (sodium/hydrogen exchanger 3), antiporter; NAH3; rat, 831aa; human chromosome 5 p15.3) is involved in trans-epithelial Na-absorption. The NHE3 is found in kidney cortex, medulla, jejunum, ileum, colon and stomach.
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
22-aa peptide of Rat NHE3/NAH3 (gene accession # P26433; Designated (NHE31-P or control peptide/blocking peptide) conjugated to KLH; Epitope location~ C-terminal, Cytoplasmic domain
SpCrossreactivity
Rat NHE31-P sequence has 90% homology with mouse, and 76% homology with the human NHE3. No significant sequence homology exist with other NHE isoforms (NHE1, 2, 4, and 5). Antibody crossreactivity in various species is not established
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NHE31-A |
| Product Name | Anti-Rat Na-H Exchanger 3 (NHE3) IgG #1, aff pure |