Anti-rat Na-H Exchanger 1 (NHE1) antiserum #1
General Information
NHE1 (rat/mouse; 820 aa; human 815 aa; chromosome 1 p35-36.1) is 'House Keeper' and is expressed ubiquitously in all tissues. It is implicated in pH homeostasis, volume regulation, and probably cell proliferation. It is expressed on basolateral surface
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
22aa peptide of Rat NHE1 ; (gene accession #P26431) Designated (NHE11-P or control peptide). conjugated to KLH; Epitope location~ C-terminal, Cytoplasmic domain
SpCrossreactivity
The 22-aa NHE11-P sequence shows 100% homology with human, mouse, rat, bovine, pig and rabbit , and 90% with the hamster NHE1. No significant sequence homology exist with other NHE isoforms (NHE2-5). Antibody crossreactivity in various species is not established
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NHE11-S |
| Product Name | Anti-rat Na-H Exchanger 1 (NHE1) antiserum #1 |