Anti-Rat Nor Epinephrine Transporter (NET) IgG, aff pure
General Information
Noradrenaline transporter or epinephrine transporter (NET or NTT1 or NAT1 or SLC6A2) gene (chromosome 16) encodes a protein of 617 aa (mouse 617 aa, ~94% identity), with 12-13 transmembrane domains, and cytoplasmic N and C-termini. Expression of the cDNA
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
22-aa peptide of Rat NET Designated (NET11-P or control peptide) conjugated to KLH; epitope location ~ N-terminus, Extracellular domain
SpCrossreactivity
The rat NET11-P peptide sequence is 100% conserved in mouse and 90% in human, monkey, bovine NET and 85% in chicken NET. The peptide shows no significant homology with other known proteins. The NET antibody cross-reactivity in other species is not known
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NET11-A |
| Product Name | Anti-Rat Nor Epinephrine Transporter (NET) IgG, aff pure |