Anti-Rat Na-Ca Exchanger 1 (NCX1) IgG #1, aff pure
General Information
NCX1 (rat 971 aa, human 970 aa, mouse 970 aa) is most prominently expressed in the heart where it plays a major role in excitation-contracti
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
18-aa peptide of rat (gene accession # S28833) NCX1 ; Designated (NCX11-P or control peptide or blocking peptide) conjugated to KLH; epitope location ~ N-terminus, Extracellular domain
SpCrossreactivity
The 18 AA rat NCX11-P control peptide is 100% conserved in mouse, 77% in cat, 72% in human, rabbit, monkey, bovine, and 66% in chicken NCX1. NCX11-P epitope is conserved in NCX isoforms 1-7 that have deletions or substitutions after ~600 aa. No significant sequence homology is detected with other NCX. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NCX11-A |
| Product Name | Anti-Rat Na-Ca Exchanger 1 (NCX1) IgG #1, aff pure |