Anti-Rat Na-Ca-K Exchangers 1 (NCKX1) antiserum #2
General Information
In vertebrate photoreceptors, some neurons, and certain other cells, 3 K+ are transported in the same direction as Ca2+, with coupling ratio of 4 Na+ to 1 Ca2+ plus 1 K+ by new class of exchangers called NCKX for K+-dependent Na/Ca+2 exchangers. NCKX sha
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
15aa peptide of Rat (gene accession # Q9QZM6) NCKX1; Designated (NCKX12-P or control peptide). conjugated to KLH; epitope location ~ N-terminus, Extracellular domain
SpCrossreactivity
The rat NCKX12-P control peptide is 100% conserved in mouse. It has no appreciable homology with human NCKX1. No significant sequence homology is detected with rat NCKX2 or ?3 other NCX. Antibody cross-reactivity in various species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NCKX12-S |
| Product Name | Anti-Rat Na-Ca-K Exchangers 1 (NCKX1) antiserum #2 |