Anti-Human Na-Bicarbonate Transporter 3 (NBC3) antiserum #1
General Information
NBC3 (SLC4A?; mouse 1089 aa, human 1044 aa) has 3 three transcripts, which are expressed in a tissue specific manner (9 kb in brain, placenta, lung, liver, muscle, kidney, pancreas, stomach, thyroid, and adrenal etc). NBC3 has two variants. NBC3 is 56%
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
19-aa peptide from human NBC3 (1); Designation (#NBC31-P, control/blocking peptide) conjugated to KLH; Epitope location~ C-terminal, Cytoplasmic domain
SpCrossreactivity
Human NBC31-P sequence is 100% conserved in Chimp, 83% in rat , and 68% Xenopus NBC3. No significant sequence homology of NBC31-P was found with NBC1 or NBC2. Antibody crossreactivity in various species is not established
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NBC31-S |
| Product Name | Anti-Human Na-Bicarbonate Transporter 3 (NBC3) antiserum #1 |