Anti-Mouse Metal Transporter Protein1/Ferroportin
General Information
A novel iron-regulated gene that is homologous to the DMAT1, termed Metal Transporter Protein (MTP1, human 571 aa, mouse 570 aa; ~90% similarity), has been identified. MTP1 is also described as iron-regulated transporter (IREG1), Ferroportin1, and SLC11A
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Mouse
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
19-aa peptide of Mouse MTP1 (gene protein #Q3TJ33 or Q9JHI9 Slc40a1, refs1) ; Designated (MTP11-P or control peptide) conjugated to KLH; epitope location ~ C-terminus
SpCrossreactivity
The 19 AA mouse MTP11-P control peptide sequence is 100% conserved in mouse ferroprotin1/IREG1, 90% in rat ferroportin 1, and 78% in human, Chimp, and 73% in rabbit MTP1/IREG1/ferroprot
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | MTP11-A |
| Product Name | Anti-Mouse Metal Transporter Protein1/Ferroportin (MTP1/IREG1/Fpn) IgG aff pure |