Rat Monocarboxylate Transporter 1 (MCT-1) Control/blocking peptide #1
General Information
MCT1 (also known as MOT1 or SLC16A1 or MEV; mouse 493 aa, rat 494 aa, human 500 aa; ~ 95 % identity) is a membrane protein containing 12 transmembrane proteins. MCT1 is most closely related to MCT2 (~65% identity, whereas homolog with other MCT2-MCT8 iso
SugApplications
Control or blocking peptides are recommended for ELISA plate coating for direct ELISA testing of antibodies or competitive ELISA, and antibody blocking or neutralization.
SpeciesReactivity
Rat
Form
Antigen/blocking Peptide
Antigen
A 15-aa peptide sequence (Gene Accession #P53987) (designated MCT11-P; control peptide) within the cytoplasmic, C-terminus of rat MCT1 (1) was synthesized, coupled to KLH
SpCrossreactivity
Rat MCT11-P sequence is 93% conserved in hamster, 85% in mouse, and 40% in human MCT1. No significant sequence homology of MCT11-P was found with other MCTs. Antibody cross-reactivity in various other species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | MCT11-P |
| Product Name | Rat Monocarboxylate Transporter 1 (MCT-1) Control/blocking peptide #1 |