Anti-Rat Monocarboxylate Transporter 1 (MCT-1) IgG#1, aff pure
General Information
MCT1 (also known as MOT1 or SLC16A1 or MEV; mouse 493 aa, rat 494 aa, human 500 aa; ~ 95 % identity) is a membrane protein containing 12 transmembrane proteins. MCT1 is most closely related to MCT2 (~65% identity, whereas homolog with other MCT2-MCT8 iso
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Chicken IgG Cat# 20010-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
A 15-aa peptide sequence (Gene Accession #P53987) (designated MCT11-P; control peptide) within the cytoplasmic, C-terminus of rat MCT1 (1) was synthesized, coupled to KLH
SpCrossreactivity
Rat MCT11-P sequence is 93% conserved in hamster, 85% in mouse, and 40% in human MCT1. No significant sequence homology of MCT11-P was found with other MCTs. Antibody cross-reactivity in various other species has not been studied
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | MCT11-A |
| Product Name | Anti-Rat Monocarboxylate Transporter 1 (MCT-1) IgG#1, aff pure |