Anti-Mouse Melanocortin Receptor 5 (MC5R) IgG # 1, aff pure
General Information
MC5-R is a 325 amino acid transmembrane protein expressed in the adrenals, stomach, lung and spleen and very low levels in the brain. It is also expressed in the three layers of adrenal cortex, predominantly in the aldosterone-producin
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Mouse
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
15aa peptide of Human MC5-R; (Gene Accession #P41149) Designated (MCR51-P or control peptide). conjugated to KLH; epitope location ~ N-terminus, Extracellular domain
SpCrossreactivity
The 15 AA Mouse MCR51 immunogenic peptide sequence is 93% conserved in rat and human , 73% in pig, ovine and bovine, and 60% in chicken MC5-R. No significant sequence homology of MCR51-P is seen with other receptors. Antibody crossreactivity in various species is not established
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | MCR51-A |
| Product Name | Anti-Mouse Melanocortin Receptor 5 (MC5R) IgG # 1, aff pure |