Anti-Rat Melanocortin Receptor 4 (MC4R) antiserum # 1
General Information
MC4-R is a 332 amino acid transmembrane protein and is expressed in brain, placental and gut tissues
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
18aa peptide of Rat MC4-R; (Gene Accession #P70956) Designated (MCR41-P or control peptide). conjugated to KLH; epitope location ~ N-terminus, Extracellular domain
SpCrossreactivity
The 18 AA rat MCR41 immunogenic peptide sequence is 88% homologous with human, mouse, monkey MC4-R, 76% with pig, 78% with bovine and 64% with chicken MC4-R. No significant sequence homology of mCR41 is seen with other melanocortin receptors. ADI has another antibody that is made to human MC4-R sequence (MCR42-S). Actual crossreactivity of antibodies in all species is not established
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | MCR41-S |
| Product Name | Anti-Rat Melanocortin Receptor 4 (MC4R) antiserum # 1 |