Anti-Mouse Melanocortin Receptor 2 (MC2R) antiserum # 1
General Information Melanocortin-2 receptor (MC2-R) also called Aderenocorticotropic hormone receptor (ACTH-R) is a 297 amino acid transmembrane protein found in melanocytes and the corticoadrenal tissue. It mediates the corticotrophic effect of ACTH..
SugApplications Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies http://4adi.com/comm
erce/ccc2480-seconda
ry-antibodies-rabbit
.htm
SpeciesReactivity Mouse
SugNegativeControl Non-immune Rabbit IgG Cat# 20009-1
Form Antiserum Unpurified
SugPositiveControl Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen 17aa peptide of Mouse MC2-R; (Gene Accession #Q64326) Designated (MCR21-P or control peptide). conjugated to KLH? Epitope location~ C-terminal, Cytoplasmic domain
SpCrossreactivity The 17 AA mouse MCR21 immunogenic peptide shows homology of with rat 88%, human 82%, pig 76%, and bovine 70%, chicken 64% MC2-R. Antibody crossreactivity in various species is not established
For research use only, not for diagnostic or therapeutic use.
Anti-Mouse Melanocortin Receptor 2 (MC2R) antiserum # 1
General Information
Melanocortin-2 receptor (MC2-R) also called Aderenocorticotropic hormone receptor (ACTH-R) is a 297 amino acid transmembrane protein found in melanocytes and the corticoadrenal tissue. It mediates the corticotrophic effect of ACTH..
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/commerce/ccc2480-secondary-antibodies-rabbit.htm
SpeciesReactivity
Mouse
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Antiserum Unpurified
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
17aa peptide of Mouse MC2-R; (Gene Accession #Q64326) Designated (MCR21-P or control peptide). conjugated to KLH? Epitope location~ C-terminal, Cytoplasmic domain
SpCrossreactivity
The 17 AA mouse MCR21 immunogenic peptide shows homology of with rat 88%, human 82%, pig 76%, and bovine 70%, chicken 64% MC2-R. Antibody crossreactivity in various species is not established
For research use only, not for diagnostic or therapeutic use.