Anti-Mouse Melanocortin Receptor 1 (MC1R) IgG # 1, aff pure
General Information
Melanocyte Stimulating Hormone Receptor (MSH-R), also called Melanotropin Receptor, or Melanocortin-1 Receptor (MC1-R), is a 315 amino acid transmembrane protein belonging to the family of G-Protein coupled receptors. It is a receptor for MSH (a,b,g) and
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Mouse
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
21-aa peptide of Mouse MC1-R; (Gene Accession #Q01727) Designated (MCR11-P or control peptide /blocking peptide) conjugated to KLH; Epitope location~ C-terminal, Cytoplasmic domain
SpCrossreactivity
Mouse MCR11-P immunogenic peptide is conserved in human (70%), horse (66%), bovine (66%), sheep (66%), horse (65%), dog (60%), MC1-R. Antibody crossreactivity in various other species is not established
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | MCR11-A |
| Product Name | Anti-Mouse Melanocortin Receptor 1 (MC1R) IgG # 1, aff pure |