Anti-Human Ice Protease-Activating Factor (IPAF) or CARD12 IgG, aff pure
General Information
Ice Protease-Activating Factor (IPAF) or CARD12 is a member of the Ced4 family and can induce apoptosis. Full length IPAF or CLANA, (human 1,024-aa) contains the CARD, LRR, and NACHT domains, including 4 LRRs, whereas the 359-residue protein, termed CLANB
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Human
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
16-aa peptide from human IPAF (1); Designation (IPAF11-P, control peptide) Epitope location ~ N-terminus
SpCrossreactivity
Human IAPF11-P control peptide sequence is 100% conserved in all 4 isoforms of Ipaf/Card12. It has no significant homology with ced-3/4, Apaf-1, NOD1/2 or other proteins. Antibody cross-reactivity in various species has not been studied.
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | IPAF11-A |
| Product Name | Anti-Human Ice Protease-Activating Factor (IPAF) or CARD12 IgG, aff pure |